8.25 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 100ppm High Power
RES SMD 8.25 OHM 1% 1/3W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW06038R25FKEAHPTR-ND | CRCW06038R25FKEAHP | CRCW06038R25FKEAHP |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 8.25ohms 1% 100ppm High Power | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 8.25 ohms | 8.25 ohms | 8.25 ohms |