Vishay Precision Group CRCW06038R25FKEA CRCW06038R25FKEA

Description
CRCW06038R25FKEA
Request a Quote Datasheet
Description
CRCW06038R25FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06038R25FKEA - CRCW06038R25FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06038R25FKEA
CRCW06038R25FKEA
CRCW06038R25FKEA CRCW06038R25FKEA
CRCW06038R25FKEA

CRCW06038R25FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-8.25HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25HHCT-ND
Chip Resistor - Surface Mount 541-8.25HHCT-ND
8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25HHTR-ND
Chip Resistor - Surface Mount 541-8.25HHTR-ND
8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25HHDKR-ND
Chip Resistor - Surface Mount 541-8.25HHDKR-ND
8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8R25, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R25, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8731
Res, Thick Film, 8R25, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8731
RES, THICK FILM, 8R25, 1%, 0.1W, 0603, REEL; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8R25, 1%, 0.1W, 0603, REEL; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038R25FKEA 541-8.25HHCT-ND 52K8731
Product Name CRCW06038R25FKEA Chip Resistor - Surface Mount Res, Thick Film, 8R25, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details