Vishay Intertechnology, Inc. RES 8.2 OHM 1/10W 5% 0603 SMD CRCW06038R20JNTA

Description
RES 8.2ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 8.2ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1/10W 5% 0603 SMD - CRCW06038R20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1/10W 5% 0603 SMD
CRCW06038R20JNTA
RES 8.2 OHM 1/10W 5% 0603 SMD CRCW06038R20JNTA
RES 8.2ohm 1/10W 5% 0603 SMD

RES 8.2ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R20JNTA-ND
Chip Resistor - Surface Mount CRCW06038R20JNTA-ND
8.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,8.2Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 59K9788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,8.2Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
59K9788
Resistor,metal Glaze,8.2Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 59K9788
Resistor,Metal Glaze,8.2Ohms,75WV,5 +/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,8.2Ohms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038R20JNTA
Chip Resistor - Surface Mount CRCW06038R20JNTA
RES SMD 8.2 OHM 5% 1/10W 0603

RES SMD 8.2 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06038R20JNTA CRCW06038R20JNTA-ND 59K9788 CRCW06038R20JNTA
Product Name RES 8.2 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,8.2Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details