Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06038R20JNEB

Description
8.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06038R20JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R20JNEB-ND
Chip Resistor - Surface Mount CRCW06038R20JNEB-ND
8.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06038R20JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038R20JNEB
Chip Resistor - Surface Mount CRCW06038R20JNEB
RES SMD 8.2 OHM 5% 1/10W 0603

RES SMD 8.2 OHM 5% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603 200 8R2 5% Et5 E3 Rohs Compliant Vishay - 48P9826 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 8R2 5% Et5 E3 Rohs Compliant Vishay
48P9826
D11/crcw0603 200 8R2 5% Et5 E3 Rohs Compliant Vishay 48P9826
D11/CRCW0603 200 8R2 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 8R2 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW06038R20JNEB-ND CRCW06038R20JNEB 48P9826
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603 200 8R2 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details