Vishay Intertechnology, Inc. RES 8.2 OHM .25W 5% 0603 SMD CRCW06038R20JNEAHP

Description
RES 8.2ohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 8.2ohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM .25W 5% 0603 SMD - CRCW06038R20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM .25W 5% 0603 SMD
CRCW06038R20JNEAHP
RES 8.2 OHM .25W 5% 0603 SMD CRCW06038R20JNEAHP
RES 8.2ohm .25W 5% 0603 SMD

RES 8.2ohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R20JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R20JNEAHP-ND
Chip Resistor - Surface Mount CRCW06038R20JNEAHP-ND
8.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06038R20JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06038R20JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW06038R20JNEAHP
RES SMD 8.2 OHM 5% 1/3W 0603

RES SMD 8.2 OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06038R20JNEAHP CRCW06038R20JNEAHP-ND CRCW06038R20JNEAHP
Product Name RES 8.2 OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details