Vishay Precision Group Chip Resistor - Surface Mount CRCW06038R20FNEA

Description
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.20HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20HTR-ND
Chip Resistor - Surface Mount 541-8.20HTR-ND
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0603,8.2,1%,T/R,RoHS Compliant - CRCW06038R20FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,8.2,1%,T/R,RoHS Compliant
CRCW06038R20FNEA
0603,8.2,1%,T/R,RoHS Compliant CRCW06038R20FNEA
0603,8.2,1%,T/R,RoHS Compliant

0603,8.2,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 8R2, 1%, 0.1W, 0603; Resistance Vishay - 89M6794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 1%, 0.1W, 0603; Resistance Vishay
89M6794
Res, Thick Film, 8R2, 1%, 0.1W, 0603; Resistance Vishay 89M6794
RES, THICK FILM, 8R2, 1%, 0.1W, 0603; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8R2, 1%, 0.1W, 0603; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8R2, 1%, 0.1W, 0805, Reel; Resistance Vishay - 89M6795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 1%, 0.1W, 0805, Reel; Resistance Vishay
89M6795
Res, Thick Film, 8R2, 1%, 0.1W, 0805, Reel; Resistance Vishay 89M6795
RES, THICK FILM, 8R2, 1%, 0.1W, 0805, REEL; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8R2, 1%, 0.1W, 0805, REEL; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-8.20HTR-ND CRCW06038R20FNEA 89M6794 89M6795
Product Name Chip Resistor - Surface Mount 0603,8.2,1%,T/R,RoHS Compliant Res, Thick Film, 8R2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 8R2, 1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0805; 0603 [1608 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details