Vishay Precision Group RES 8.20 OHM 1/10W 1% 0603 SMD CRCW06038R20FKEA

Description
RES 8.20ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.20ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20 OHM 1/10W 1% 0603 SMD - CRCW06038R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1/10W 1% 0603 SMD
CRCW06038R20FKEA
RES 8.20 OHM 1/10W 1% 0603 SMD CRCW06038R20FKEA
RES 8.20ohm 1/10W 1% 0603 SMD

RES 8.20ohm 1/10W 1% 0603 SMD

Supplier's Site
Automotive SMD 0.1W 75V Resistor - 52-CRCW06038R20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 75V Resistor
52-CRCW06038R20FKEA
Automotive SMD 0.1W 75V Resistor 52-CRCW06038R20FKEA
0603 8.2R 1% 0.1W 75V SMD Chip Resistor AEC-Q200 Product overview: CRCW06038R20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038R20FKEA can be used for catalog matching and distributor lookup.

0603 8.2R 1% 0.1W 75V SMD Chip Resistor AEC-Q200 Product overview: CRCW06038R20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038R20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-8.20HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20HHTR-ND
Chip Resistor - Surface Mount 541-8.20HHTR-ND
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20HHCT-ND
Chip Resistor - Surface Mount 541-8.20HHCT-ND
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20HHDKR-ND
Chip Resistor - Surface Mount 541-8.20HHDKR-ND
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 8R2, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8R2, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5252
Res, Aec-Q200, 8R2, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5252
RES, AEC-Q200, 8R2, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 8R2, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06038R20FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06038R20FKEA
Resistors - Chip Resistor - Surface Mount CRCW06038R20FKEA
RES SMD 8.2 OHM 1% 1/10W 0603

RES SMD 8.2 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038R20FKEA
Chip Resistor - Surface Mount CRCW06038R20FKEA
RES SMD 8.2 OHM 1% 1/10W 0603

RES SMD 8.2 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW06038R20FKEA 52-CRCW06038R20FKEA 541-8.20HHTR-ND 84AH5252 CRCW06038R20FKEA CRCW06038R20FKEA
Product Name RES 8.20 OHM 1/10W 1% 0603 SMD Automotive SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Res, Aec-Q200, 8R2, 1%, 0.1W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573132 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details