Vishay Intertechnology, Inc. RES 8.06 OHM 1/10W 1% 0603 SMD CRCW06038R06FNTA

Description
RES 8.06ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.06ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/10W 1% 0603 SMD - CRCW06038R06FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/10W 1% 0603 SMD
CRCW06038R06FNTA
RES 8.06 OHM 1/10W 1% 0603 SMD CRCW06038R06FNTA
RES 8.06ohm 1/10W 1% 0603 SMD

RES 8.06ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R06FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R06FNTA-ND
Chip Resistor - Surface Mount CRCW06038R06FNTA-ND
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 8R06 1% 200 Rt1 Rohs Compliant Vishay - 11R9005 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 8R06 1% 200 Rt1 Rohs Compliant Vishay
11R9005
Crcw0603 8R06 1% 200 Rt1 Rohs Compliant Vishay 11R9005
CRCW0603 8R06 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 8R06 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038R06FNTA CRCW06038R06FNTA-ND 11R9005
Product Name RES 8.06 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 8R06 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details