Vishay Precision Group Chip Resistor - Surface Mount CRCW06038R06FNEA

Description
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.06HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06HTR-ND
Chip Resistor - Surface Mount 541-8.06HTR-ND
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0603,8.06,1%,T/R,RoHS Compliant - CRCW06038R06FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,8.06,1%,T/R,RoHS Compliant
CRCW06038R06FNEA
0603,8.06,1%,T/R,RoHS Compliant CRCW06038R06FNEA
0603,8.06,1%,T/R,RoH S Compliant

0603,8.06,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 8R06, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R06, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6793
Res, Thick Film, 8R06, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6793
RES, THICK FILM, 8R06, 1%, 0.1W, 0603, REEL; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8R06, 1%, 0.1W, 0603, REEL; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-8.06HTR-ND CRCW06038R06FNEA 89M6793
Product Name Chip Resistor - Surface Mount 0603,8.06,1%,T/R,RoHS Compliant Res, Thick Film, 8R06, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details