Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06038R06FKEA

Description
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.06HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06HHDKR-ND
Chip Resistor - Surface Mount 541-8.06HHDKR-ND
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06HHCT-ND
Chip Resistor - Surface Mount 541-8.06HHCT-ND
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06HHTR-ND
Chip Resistor - Surface Mount 541-8.06HHTR-ND
8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.06 OHM 1/10W 1% 0603 SMD - CRCW06038R06FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/10W 1% 0603 SMD
CRCW06038R06FKEA
RES 8.06 OHM 1/10W 1% 0603 SMD CRCW06038R06FKEA
RES 8.06ohm 1/10W 1% 0603 SMD

RES 8.06ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, 8.06Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8.06Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3059
Res, 8.06Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3059
RES, 8.06OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 8.06OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-8.06HHDKR-ND CRCW06038R06FKEA 33AK3059
Product Name Chip Resistor - Surface Mount RES 8.06 OHM 1/10W 1% 0603 SMD Res, 8.06Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details