Vishay Intertechnology, Inc. RES 8.66M OHM 1/10W 1% 0603 SMD CRCW06038M66FKTA

Description
RES 8.66Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.66Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66M OHM 1/10W 1% 0603 SMD - CRCW06038M66FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66M OHM 1/10W 1% 0603 SMD
CRCW06038M66FKTA
RES 8.66M OHM 1/10W 1% 0603 SMD CRCW06038M66FKTA
RES 8.66Mohm 1/10W 1% 0603 SMD

RES 8.66Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038M66FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038M66FKTA-ND
Chip Resistor - Surface Mount CRCW06038M66FKTA-ND
8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06038M66FKTA CRCW06038M66FKTA-ND
Product Name RES 8.66M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 8.66E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details