Vishay Precision Group Chip Resistor - Surface Mount CRCW06038M66FKEA

Description
8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.66MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66MHCT-ND
Chip Resistor - Surface Mount 541-8.66MHCT-ND
8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66MHTR-ND
Chip Resistor - Surface Mount 541-8.66MHTR-ND
8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66MHDKR-ND
Chip Resistor - Surface Mount 541-8.66MHDKR-ND
8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.66 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.66M OHM 1/10W 1% 0603 SMD - CRCW06038M66FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66M OHM 1/10W 1% 0603 SMD
CRCW06038M66FKEA
RES 8.66M OHM 1/10W 1% 0603 SMD CRCW06038M66FKEA
RES 8.66Mohm 1/10W 1% 0603 SMD

RES 8.66Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 8M66, 1%, 0.1W, 0603; Resistance Vishay - 56P3937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M66, 1%, 0.1W, 0603; Resistance Vishay
56P3937
Res, Thick Film, 8M66, 1%, 0.1W, 0603; Resistance Vishay 56P3937
RES, THICK FILM, 8M66, 1%, 0.1W, 0603; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8M66, 1%, 0.1W, 0603; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M66, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M66, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3637
Res, Thick Film, 8M66, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3637
RES, THICK FILM, 8M66, 1%, 0.1W, 0603, REEL; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M66, 1%, 0.1W, 0603, REEL; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-8.66MHCT-ND CRCW06038M66FKEA 56P3937 47P3637
Product Name Chip Resistor - Surface Mount RES 8.66M OHM 1/10W 1% 0603 SMD Res, Thick Film, 8M66, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 8M66, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details