Vishay Precision Group Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01 CRCW06038M45FKEA

Description
Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01 - CRCW06038M45FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01
CRCW06038M45FKEA
Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01 CRCW06038M45FKEA
Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01

Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01

Supplier's Site
Chip Resistor - Surface Mount - 541-8.45MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45MHCT-ND
Chip Resistor - Surface Mount 541-8.45MHCT-ND
8.45 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45MHDKR-ND
Chip Resistor - Surface Mount 541-8.45MHDKR-ND
8.45 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45MHTR-ND
Chip Resistor - Surface Mount 541-8.45MHTR-ND
8.45 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8M45, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M45, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3636
Res, Thick Film, 8M45, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3636
RES, THICK FILM, 8M45, 1%, 0.1W, 0603, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M45, 1%, 0.1W, 0603, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4363
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4363
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06038M45FKEA 541-8.45MHCT-ND 47P3636 27W4363
Product Name Thick Film Resistors - SMD 1/10watt 8.45Mohms 0.01 Chip Resistor - Surface Mount Res, Thick Film, 8M45, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 8.45E6 ohms 8.45E6 ohms
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details