Vishay Intertechnology, Inc. RES 8.25M OHM 1/10W 1% 0603 SMD CRCW06038M25FKTA

Description
RES 8.25Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.25Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/10W 1% 0603 SMD - CRCW06038M25FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/10W 1% 0603 SMD
CRCW06038M25FKTA
RES 8.25M OHM 1/10W 1% 0603 SMD CRCW06038M25FKTA
RES 8.25Mohm 1/10W 1% 0603 SMD

RES 8.25Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038M25FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038M25FKTA-ND
Chip Resistor - Surface Mount CRCW06038M25FKTA-ND
8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 8.25M 1% 100 Rt1 Rohs Compliant Vishay - 48P9818 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 8.25M 1% 100 Rt1 Rohs Compliant Vishay
48P9818
Crcw0603 8.25M 1% 100 Rt1 Rohs Compliant Vishay 48P9818
CRCW0603 8.25M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 8.25M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038M25FKTA CRCW06038M25FKTA-ND 48P9818
Product Name RES 8.25M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 8.25M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 8.25E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details