Vishay Precision Group RES 8.25M OHM 1/10W 1% 0603 SMD CRCW06038M25FKEA

Description
RES 8.25Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.25Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/10W 1% 0603 SMD - CRCW06038M25FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/10W 1% 0603 SMD
CRCW06038M25FKEA
RES 8.25M OHM 1/10W 1% 0603 SMD CRCW06038M25FKEA
RES 8.25Mohm 1/10W 1% 0603 SMD

RES 8.25Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.25MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25MHCT-ND
Chip Resistor - Surface Mount 541-8.25MHCT-ND
8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25MHDKR-ND
Chip Resistor - Surface Mount 541-8.25MHDKR-ND
8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25MHTR-ND
Chip Resistor - Surface Mount 541-8.25MHTR-ND
8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06038M25FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038M25FKEA
Chip Resistor - Surface Mount CRCW06038M25FKEA
RES SMD 8.25M OHM 1% 1/10W 0603

RES SMD 8.25M OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 8M25, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M25, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3635
Res, Thick Film, 8M25, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3635
RES, THICK FILM, 8M25, 1%, 0.1W, 0603, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M25, 1%, 0.1W, 0603, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4362 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4362
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4362
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06038M25FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06038M25FKEA
Resistors - Chip Resistor - Surface Mount CRCW06038M25FKEA
RES SMD 8.25M OHM 1% 1/10W 0603

RES SMD 8.25M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW06038M25FKEA 541-8.25MHCT-ND CRCW06038M25FKEA 47P3635 27W4362 CRCW06038M25FKEA
Product Name RES 8.25M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 8M25, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 8.25E6 ohms 8.25E6 ohms 8.25E6 ohms 8.25E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details