Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06038M20JNTA

Description
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06038M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038M20JNTA-ND
Chip Resistor - Surface Mount CRCW06038M20JNTA-ND
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.2M OHM 1/10W 5% 0603 SMD - CRCW06038M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/10W 5% 0603 SMD
CRCW06038M20JNTA
RES 8.2M OHM 1/10W 5% 0603 SMD CRCW06038M20JNTA
RES 8.2Mohm 1/10W 5% 0603 SMD

RES 8.2Mohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 8.2M 5% 200 Rt1 Rohs Compliant Vishay - 48P9816 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 8.2M 5% 200 Rt1 Rohs Compliant Vishay
48P9816
Crcw0603 8.2M 5% 200 Rt1 Rohs Compliant Vishay 48P9816
CRCW0603 8.2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 8.2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038M20JNTA-ND CRCW06038M20JNTA 48P9816
Product Name Chip Resistor - Surface Mount RES 8.2M OHM 1/10W 5% 0603 SMD Crcw0603 8.2M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details