Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06038M20JNEB

Description
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06038M20JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038M20JNEB-ND
Chip Resistor - Surface Mount CRCW06038M20JNEB-ND
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06038M20JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038M20JNEB
Chip Resistor - Surface Mount CRCW06038M20JNEB
RES SMD 8.2M OHM 5% 1/10W 0603

RES SMD 8.2M OHM 5% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603 200 8M2 5% Et5 E3 Rohs Compliant Vishay - 48P9815 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 8M2 5% Et5 E3 Rohs Compliant Vishay
48P9815
D11/crcw0603 200 8M2 5% Et5 E3 Rohs Compliant Vishay 48P9815
D11/CRCW0603 200 8M2 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 8M2 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW06038M20JNEB-ND CRCW06038M20JNEB 48P9815
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603 200 8M2 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details