Vishay Precision Group RES 8.2M OHM 1/10W 5% 0603 SMD CRCW06038M20JNEA

Description
RES 8.2Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 8.2Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/10W 5% 0603 SMD - CRCW06038M20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/10W 5% 0603 SMD
CRCW06038M20JNEA
RES 8.2M OHM 1/10W 5% 0603 SMD CRCW06038M20JNEA
RES 8.2Mohm 1/10W 5% 0603 SMD

RES 8.2Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06038M20JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038M20JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW06038M20JNEADKR-ND
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06038M20JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038M20JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW06038M20JNEACT-ND
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06038M20JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038M20JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW06038M20JNEATR-ND
8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8M2, 5%, 0.1W, 0603; Resistance Vishay - 59M6836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 5%, 0.1W, 0603; Resistance Vishay
59M6836
Res, Thick Film, 8M2, 5%, 0.1W, 0603; Resistance Vishay 59M6836
RES, THICK FILM, 8M2, 5%, 0.1W, 0603; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8M2, 5%, 0.1W, 0603; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038M20JNEA 541-CRCW06038M20JNEADKR-ND 59M6836
Product Name RES 8.2M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 8M2, 5%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 8.20E6 ohms 8.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details