Vishay Precision Group Chip Resistor - Surface Mount CRCW06038M20FKEA

Description
8.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.20MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20MHDKR-ND
Chip Resistor - Surface Mount 541-8.20MHDKR-ND
8.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20MHCT-ND
Chip Resistor - Surface Mount 541-8.20MHCT-ND
8.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20MHTR-ND
Chip Resistor - Surface Mount 541-8.20MHTR-ND
8.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20M OHM 1/10W 1% 0603 SMD - CRCW06038M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20M OHM 1/10W 1% 0603 SMD
CRCW06038M20FKEA
RES 8.20M OHM 1/10W 1% 0603 SMD CRCW06038M20FKEA
RES 8.20Mohm 1/10W 1% 0603 SMD

RES 8.20Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 8M2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3634
Res, Thick Film, 8M2, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3634
RES, THICK FILM, 8M2, 1%, 0.1W, 0603, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M2, 1%, 0.1W, 0603, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M2, 1%, 0.1W, 0603; Resistance Vishay - 87W8840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 1%, 0.1W, 0603; Resistance Vishay
87W8840
Res, Thick Film, 8M2, 1%, 0.1W, 0603; Resistance Vishay 87W8840
RES, THICK FILM, 8M2, 1%, 0.1W, 0603; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8M2, 1%, 0.1W, 0603; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-8.20MHDKR-ND CRCW06038M20FKEA 47P3634 87W8840
Product Name Chip Resistor - Surface Mount RES 8.20M OHM 1/10W 1% 0603 SMD Res, Thick Film, 8M2, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 8M2, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details