Vishay Precision Group RES 8.87K OHM 1/10W 1% 0603 SMD CRCW06038K87FKEA

Description
RES 8.87Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.87Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/10W 1% 0603 SMD - CRCW06038K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/10W 1% 0603 SMD
CRCW06038K87FKEA
RES 8.87K OHM 1/10W 1% 0603 SMD CRCW06038K87FKEA
RES 8.87Kohm 1/10W 1% 0603 SMD

RES 8.87Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.87KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87KHDKR-ND
Chip Resistor - Surface Mount 541-8.87KHDKR-ND
8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.87KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87KHTR-ND
Chip Resistor - Surface Mount 541-8.87KHTR-ND
8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.87KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87KHCT-ND
Chip Resistor - Surface Mount 541-8.87KHCT-ND
8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790768
Surface Mount Resistors 6790768
Vishay CRCW06038K87FKEA

Vishay CRCW06038K87FKEA

Supplier's Site
Surface Mount Resistors - 1694486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694486
Surface Mount Resistors 1694486
Vishay CRCW06038K87FKEA

Vishay CRCW06038K87FKEA

Supplier's Site
Res, Thick Film, 8K87, 1%, 0.1W, 0603; Resistance Vishay - 52K8730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.1W, 0603; Resistance Vishay
52K8730
Res, Thick Film, 8K87, 1%, 0.1W, 0603; Resistance Vishay 52K8730
RES, THICK FILM, 8K87, 1%, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4026
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4026
RES, THICK FILM, 8K87, 1%, 0.1W, 0603, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.1W, 0603, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06038K87FKEA 541-8.87KHDKR-ND 6790768 52K8730 42K4026
Product Name RES 8.87K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 8K87, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 8870 ohms 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers