RES SMD 8.66K OHM 1% 1/10W 0603
RES SMD 8.66K OHM 1% 1/10W 0603
8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES SMD 8.66K OHM 1% 1/10W 0603
RES, THICK FILM, 8K66, 1%, 0.1W, 0603; Resistance:8.66kohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW06038K66FKTACT-ND | CRCW06038K66FKTA | CRCW06038K66FKTA | 36C9331 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 8K66, 1%, 0.1W, 0603; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |