Thick Film Resistors - SMD 1/10watt 8.66Kohms 1%
8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 8K66, 1%, 0.1W, 0603, REEL; Resistance:8.66kohm;
RES, THICK FILM, 8K66, 1%, 0.1W, 0603; Resistance:8.66kohm;
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 8.66kΩ 0603 Chip Resistor - Surface Mount ROHS
RES SMD 8.66K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW06038K66FKEA | 6790765 | 541-8.66KHCT-ND | 42K4025 | 52K8729 | 17930-CRCW06038K66FKEA | CRCW06038K66FKEA |
| Product Name | Thick Film Resistors - SMD 1/10watt 8.66Kohms 1% | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 8K66, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thick Film, 8K66, 1%, 0.1W, 0603; Resistance Vishay | 100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 8.66kΩ 0603 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | ||
| Resistance Range | 8660 ohms | 8660 ohms | 8660 ohms | 8660 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS |