Vishay Precision Group Thick Film Resistors - SMD 1/10watt 8.45Kohms 1% CRCW06038K45FKTA

Description
Thick Film Resistors - SMD 1/10watt 8.45Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 8.45Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 8.45Kohms 1% - CRCW06038K45FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 8.45Kohms 1%
CRCW06038K45FKTA
Thick Film Resistors - SMD 1/10watt 8.45Kohms 1% CRCW06038K45FKTA
Thick Film Resistors - SMD 1/10watt 8.45Kohms 1%

Thick Film Resistors - SMD 1/10watt 8.45Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06038K45FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K45FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06038K45FKTATR-ND
8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06038K45FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K45FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06038K45FKTADKR-ND
RES SMD 8.45K OHM 1% 1/10W 0603

RES SMD 8.45K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06038K45FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K45FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06038K45FKTACT-ND
RES SMD 8.45K OHM 1% 1/10W 0603

RES SMD 8.45K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4389 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4389
Thick Film Chip Resistor; Resistance Vishay 07J4389
Thick Film Chip Resistor; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06038K45FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06038K45FKTA
Resistors - Chip Resistor - Surface Mount CRCW06038K45FKTA
RES SMD 8.45K OHM 1% 1/10W 0603

RES SMD 8.45K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06038K45FKTA 541-CRCW06038K45FKTATR-ND 07J4389 CRCW06038K45FKTA
Product Name Thick Film Resistors - SMD 1/10watt 8.45Kohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 8450 ohms 8450 ohms 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details