8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
8.45 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/10watt 8.45Kohms 1%
RES, THICK FILM, 8K45, 1%, 0.1W, 0603; Resistance:8.45kohm;
RES, THICK FILM, 8K45, 1%, 0.1W, 0603, REEL; Resistance:8.45kohm;
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 8.45kΩ 0603 Chip Resistor - Surface Mount ROHS
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-8.45KHDKR-ND | CRCW06038K45FKEA | 6790756 | 52K8728 | 42K4024 | 17930-CRCW06038K45FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 8.45Kohms 1% | Surface Mount Resistors | Res, Thick Film, 8K45, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 8K45, 1%, 0.1W, 0603, Reel; Resistance Vishay | 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 8.45kΩ 0603 Chip Resistor - Surface Mount ROHS |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |