Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06038K25FKTA

Description
Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW06038K25FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW06038K25FKTA
Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06038K25FKTA
Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06038K25FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K25FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06038K25FKTADKR-ND
RES SMD 8.25K OHM 1% 1/10W 0603

RES SMD 8.25K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06038K25FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K25FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06038K25FKTATR-ND
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06038K25FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K25FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06038K25FKTACT-ND
RES SMD 8.25K OHM 1% 1/10W 0603

RES SMD 8.25K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06038K25FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06038K25FKTA
Resistors - Chip Resistor - Surface Mount CRCW06038K25FKTA
RES SMD 8.25K OHM 1% 1/10W 0603

RES SMD 8.25K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4384
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4384
RES, THICK FILM, 8K25, 1%, 0.1W, 0603, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K25, 1%, 0.1W, 0603, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06038K25FKTA 541-CRCW06038K25FKTADKR-ND CRCW06038K25FKTA 07J4384
Product Name Thick Film ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers