Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 8.25Kohms 1% CRCW06038K25FKEB

Description
Thick Film Resistors - SMD 1/10watt 8.25Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 8.25Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 8.25Kohms 1% - CRCW06038K25FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 8.25Kohms 1%
CRCW06038K25FKEB
Thick Film Resistors - SMD 1/10watt 8.25Kohms 1% CRCW06038K25FKEB
Thick Film Resistors - SMD 1/10watt 8.25Kohms 1%

Thick Film Resistors - SMD 1/10watt 8.25Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038K25FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038K25FKEB-ND
Chip Resistor - Surface Mount CRCW06038K25FKEB-ND
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06038K25FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038K25FKEB
Chip Resistor - Surface Mount CRCW06038K25FKEB
RES SMD 8.25K OHM 1% 1/10W 0603

RES SMD 8.25K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06038K25FKEB CRCW06038K25FKEB-ND CRCW06038K25FKEB
Product Name Thick Film Resistors - SMD 1/10watt 8.25Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2613FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers