Vishay Precision Group Chip Resistor - Surface Mount CRCW06038K25FKEA

Description
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.25KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25KHCT-ND
Chip Resistor - Surface Mount 541-8.25KHCT-ND
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25KHDKR-ND
Chip Resistor - Surface Mount 541-8.25KHDKR-ND
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.25KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.25KHTR-ND
Chip Resistor - Surface Mount 541-8.25KHTR-ND
8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.1W Resistor - 52-CRCW06038K25FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-CRCW06038K25FKEA
SMD 0.1W Resistor 52-CRCW06038K25FKEA
0603 8.25kR 1% 0.1W Thick Film Resistor, SMD Product overview: CRCW06038K25FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038K25FKEA can be used for catalog matching and distributor lookup.

0603 8.25kR 1% 0.1W Thick Film Resistor, SMD Product overview: CRCW06038K25FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038K25FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.25K OHM 1/10W 1% 0603 SMD - CRCW06038K25FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/10W 1% 0603 SMD
CRCW06038K25FKEA
RES 8.25K OHM 1/10W 1% 0603 SMD CRCW06038K25FKEA
RES 8.25Kohm 1/10W 1% 0603 SMD

RES 8.25Kohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06038K25FKEA
915884-CRCW06038K25FKEA
Chip Resistor - Surface Mount - CRCW06038K25FKEA 915884-CRCW06038K25FKEA
Manufacturer: Vishay Win Source Part Number: 915884-CRCW06038K25F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-8.25KHCT, D11/CRCW0603 100 8K25 1% ET1 E3, 541-8.25KHDKR, 541-8.25KHTR

Manufacturer: Vishay
Win Source Part Number: 915884-CRCW06038K25FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-8.25KHCT, D11/CRCW0603 100 8K25 1% ET1 E3, 541-8.25KHDKR, 541-8.25KHTR

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06038K25FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038K25FKEA
Chip Resistor - Surface Mount CRCW06038K25FKEA
RES SMD 8.25K OHM 1% 1/10W 0603

RES SMD 8.25K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8727
Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8727
RES, THICK FILM, 8K25, 1%, 0.1W, 0603, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K25, 1%, 0.1W, 0603, REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Vishay - 52K8726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Vishay
52K8726
Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Vishay 52K8726
RES, THICK FILM, 8K25, 1%, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K25, 1%, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-8.25KHCT-ND 52-CRCW06038K25FKEA CRCW06038K25FKEA 915884-CRCW06038K25FKEA CRCW06038K25FKEA 52K8727 52K8726
Product Name Chip Resistor - Surface Mount SMD 0.1W Resistor RES 8.25K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW06038K25FKEA Chip Resistor - Surface Mount Res, Thick Film, 8K25, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 8K25, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details