Vishay Precision Group SMD 75V Resistor CRCW06038K20JNEA

Description
0603 8.2kR 5% 75V Thick Film Chip Resistor SMD Product overview: CRCW06038K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038K20JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 8.2kR 5% 75V Thick Film Chip Resistor SMD Product overview: CRCW06038K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038K20JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-CRCW06038K20JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW06038K20JNEA
SMD 75V Resistor 52-CRCW06038K20JNEA
0603 8.2kR 5% 75V Thick Film Chip Resistor SMD Product overview: CRCW06038K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038K20JNEA can be used for catalog matching and distributor lookup.

0603 8.2kR 5% 75V Thick Film Chip Resistor SMD Product overview: CRCW06038K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038K20JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-8.2KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2KGCT-ND
Chip Resistor - Surface Mount 541-8.2KGCT-ND
8.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2KGTR-ND
Chip Resistor - Surface Mount 541-8.2KGTR-ND
8.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2KGDKR-ND
Chip Resistor - Surface Mount 541-8.2KGDKR-ND
8.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327253-CRCW06038K20JNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327253-CRCW06038K20JNEA
Resistors - Chip Resistor - Surface Mount 1327253-CRCW06038K20JNEA
Manufacturer: Vishay Dale Win Source Part Number: 1327253-CRCW06038K20 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 8.2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-8.2KGDKR,541-8.2 KGTR,D11/CRCW0603 200 8K2 5% ET1 E3,541-8.2KGCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327253-CRCW06038K20JNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 8.2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-8.2KGDKR,541-8.2KGTR,D11/CRCW0603 200 8K2 5% ET1 E3,541-8.2KGCT
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 8.2K OHM 1/10W 5% 0603 SMD - CRCW06038K20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/10W 5% 0603 SMD
CRCW06038K20JNEA
RES 8.2K OHM 1/10W 5% 0603 SMD CRCW06038K20JNEA
RES 8.2Kohm 1/10W 5% 0603 SMD

RES 8.2Kohm 1/10W 5% 0603 SMD

Supplier's Site
Res, Thick Film, 8K2, 5%, 0.1W, 0603; Resistance Vishay - 59M6835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 5%, 0.1W, 0603; Resistance Vishay
59M6835
Res, Thick Film, 8K2, 5%, 0.1W, 0603; Resistance Vishay 59M6835
RES, THICK FILM, 8K2, 5%, 0.1W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K2, 5%, 0.1W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K2, 5%, 0.1W, 0603, Reel; Resistance Vishay - 29H2742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 5%, 0.1W, 0603, Reel; Resistance Vishay
29H2742
Res, Thick Film, 8K2, 5%, 0.1W, 0603, Reel; Resistance Vishay 29H2742
RES, THICK FILM, 8K2, 5%, 0.1W, 0603, REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K2, 5%, 0.1W, 0603, REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW06038K20JNEA 541-8.2KGCT-ND 1327253-CRCW06038K20JNEA CRCW06038K20JNEA 59M6835 29H2742
Product Name SMD 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 8.2K OHM 1/10W 5% 0603 SMD Res, Thick Film, 8K2, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 8K2, 5%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details