Vishay Precision Group Chip Resistor - Surface Mount CRCW06038K20FKEAC

Description
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5583-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5583-2-ND
Chip Resistor - Surface Mount 541-5583-2-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5583-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5583-1-ND
Chip Resistor - Surface Mount 541-5583-1-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5583-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5583-6-ND
Chip Resistor - Surface Mount 541-5583-6-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06038K20FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038K20FKEAC
Chip Resistor - Surface Mount CRCW06038K20FKEAC
RES 8.2K OHM 1% 1/10W 0603

RES 8.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603-C 100 8K2 1% Et1 E3 Rohs Compliant Vishay - 59AC3142 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 8K2 1% Et1 E3 Rohs Compliant Vishay
59AC3142
D11/crcw0603-C 100 8K2 1% Et1 E3 Rohs Compliant Vishay 59AC3142
D11/CRCW0603-C 100 8K2 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 8K2 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-5583-2-ND CRCW06038K20FKEAC 59AC3142
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603-C 100 8K2 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details