Vishay Precision Group Surface Mount Resistors CRCW06038K20FKEA

Description
Vishay CRCW06038K20FKEA
Request a Quote Datasheet
Description
Vishay CRCW06038K20FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790759
Surface Mount Resistors 6790759
Vishay CRCW06038K20FKEA

Vishay CRCW06038K20FKEA

Supplier's Site
Surface Mount Resistors - 1694483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694483
Surface Mount Resistors 1694483
Vishay CRCW06038K20FKEA

Vishay CRCW06038K20FKEA

Supplier's Site
CRCW06038K20FKEA - CRCW06038K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06038K20FKEA
CRCW06038K20FKEA
CRCW06038K20FKEA CRCW06038K20FKEA
CRCW06038K20FKEA

CRCW06038K20FKEA

Supplier's Site
Automotive SMD 75V Resistor - 52-CRCW06038K20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V Resistor
52-CRCW06038K20FKEA
Automotive SMD 75V Resistor 52-CRCW06038K20FKEA
0603 8.2kR 1% 75V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW06038K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038K20FKEA can be used for catalog matching and distributor lookup.

0603 8.2kR 1% 75V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW06038K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06038K20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-8.20KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KHCT-ND
Chip Resistor - Surface Mount 541-8.20KHCT-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KHDKR-ND
Chip Resistor - Surface Mount 541-8.20KHDKR-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KHTR-ND
Chip Resistor - Surface Mount 541-8.20KHTR-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Packaging: 卷带 (TR) Tolerance: ±1% Features: 汽车 AEC-Q200 Package / Case: 0603 (1608 Metric) Operating Temperature: -55°C ~ 155°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Packaging: 卷带 (TR)
Tolerance: ±1%
Features: 汽车 AEC-Q200
Package / Case: 0603 (1608 Metric)
Operating Temperature: -55°C ~ 155°C

Buy Now Datasheet
Res, Thick Film, 8K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.1W, 0603; Resistance Vishay
52K8724
Res, Thick Film, 8K2, 1%, 0.1W, 0603; Resistance Vishay 52K8724
RES, THICK FILM, 8K2, 1%, 0.1W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K2, 1%, 0.1W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8725
Res, Thick Film, 8K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8725
RES, THICK FILM, 8K2, 1%, 0.1W, 0603, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8K2, 1%, 0.1W, 0603, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8723 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8723
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8723
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06038K20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038K20FKEA
Chip Resistor - Surface Mount CRCW06038K20FKEA
RES SMD 8.2K OHM 1% 1/10W 0603

RES SMD 8.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790759 CRCW06038K20FKEA 52-CRCW06038K20FKEA 541-8.20KHCT-ND 52K8724 52K8725 73T8723 CRCW06038K20FKEA
Product Name Surface Mount Resistors CRCW06038K20FKEA Automotive SMD 75V Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 8K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 8K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data