Vishay Precision Group RES 88.7K OHM 1/10W 1% 0603 SMD CRCW060388K7FKTA

Description
RES 88.7Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 88.7Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/10W 1% 0603 SMD - CRCW060388K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/10W 1% 0603 SMD
CRCW060388K7FKTA
RES 88.7K OHM 1/10W 1% 0603 SMD CRCW060388K7FKTA
RES 88.7Kohm 1/10W 1% 0603 SMD

RES 88.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060388K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060388K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060388K7FKTACT-ND
RES SMD 88.7K OHM 1% 1/10W 0603

RES SMD 88.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060388K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060388K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060388K7FKTATR-ND
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060388K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060388K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060388K7FKTADKR-ND
RES SMD 88.7K OHM 1% 1/10W 0603

RES SMD 88.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4400 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4400
Thick Film Chip Resistor; Resistance Vishay 07J4400
Thick Film Chip Resistor; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060388K7FKTA 541-CRCW060388K7FKTACT-ND 07J4400
Product Name RES 88.7K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms 88700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details