Vishay Precision Group Chip Resistor - Surface Mount CRCW060388K7FKEAC

Description
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5581-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5581-2-ND
Chip Resistor - Surface Mount 541-5581-2-ND
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5581-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5581-6-ND
Chip Resistor - Surface Mount 541-5581-6-ND
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5581-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5581-1-ND
Chip Resistor - Surface Mount 541-5581-1-ND
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 88K7 1% Et1 E3 Rohs Compliant Vishay - 59AC3223 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 88K7 1% Et1 E3 Rohs Compliant Vishay
59AC3223
D11/crcw0603-C 100 88K7 1% Et1 E3 Rohs Compliant Vishay 59AC3223
D11/CRCW0603-C 100 88K7 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 88K7 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5581-2-ND 59AC3223
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 88K7 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers