Thick Film ResistorSeries:CRCW;
0603 Thick Film Resistor, 88.7kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060388K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060388K7FKEA can be used for catalog matching and distributor lookup.
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 88.7kΩ 0603 Chip Resistor - Surface Mount ROHS
RES, THICK FILM, 88K7, 1%, 0.1W, 0603, REEL; Resistance:88.7kohm;
RES, THICK FILM, 88K7, 1%, 0.1W, 0603; Resistance:88.7kohm;
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW060388K7FKEA | 52-CRCW060388K7FKEA | 541-88.7KHDKR-ND | 17930-CRCW060388K7FKEA | 42K4044 | 52K8755 |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Automotive 75V 100mW Resistor | Chip Resistor - Surface Mount | 100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 88.7kΩ 0603 Chip Resistor - Surface Mount ROHS | Res, Thick Film, 88K7, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thick Film, 88K7, 1%, 0.1W, 0603; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Resistance Range | 88700 ohms | 88700 ohms | 88700 ohms | |||
| Operating DC Voltage | 75 volts | 75 volts | ||||
| Operating AC Voltage | 75 volts | 75 volts |