Vishay Precision Group CRCW0603887RFKTA CRCW0603887RFKTA

Description
CRCW0603887RFKTA
Request a Quote Datasheet
Description
CRCW0603887RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603887RFKTA - CRCW0603887RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603887RFKTA
CRCW0603887RFKTA
CRCW0603887RFKTA CRCW0603887RFKTA
CRCW0603887RFKTA

CRCW0603887RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603887RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603887RFKTA-ND
Chip Resistor - Surface Mount CRCW0603887RFKTA-ND
887 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 887R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4398
Res, Thick Film, 887R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4398
RES, THICK FILM, 887R, 1%, 0.1W, 0603, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 887R, 1%, 0.1W, 0603, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603887RFKTA CRCW0603887RFKTA-ND 07J4398
Product Name CRCW0603887RFKTA Chip Resistor - Surface Mount Res, Thick Film, 887R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers