Vishay Precision Group Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay CRCW0603887KFKEA.

Description
RES, THICK FILM, 887K, 1%, 0.1W, 0603; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 887K, 1%, 0.1W, 0603; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay - 29AC3622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay
29AC3622
Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay 29AC3622
RES, THICK FILM, 887K, 1%, 0.1W, 0603; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.1W, 0603; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 887 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 887 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3187
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 887 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3187
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 887 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 887 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AC3622 24W3187
Product Name Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 887 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 887000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details