Vishay Precision Group Chip Resistor - Surface Mount CRCW0603887KFKEA

Description
887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-887KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KHCT-ND
Chip Resistor - Surface Mount 541-887KHCT-ND
887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KHDKR-ND
Chip Resistor - Surface Mount 541-887KHDKR-ND
887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KHTR-ND
Chip Resistor - Surface Mount 541-887KHTR-ND
887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603887KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603887KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603887KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay - 52K8757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay
52K8757
Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay 52K8757
RES, THICK FILM, 887K, 1%, 0.1W, 0603; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.1W, 0603; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 887K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4046
Res, Thick Film, 887K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4046
RES, THICK FILM, 887K, 1%, 0.1W, 0603, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.1W, 0603, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-887KHCT-ND CRCW0603887KFKEA 52K8757 42K4046
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 887K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 887K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details