Vishay Intertechnology, Inc. RES 887K 1/16W 1% CRCW06038873F

Description
RES 887K 1/16W 1%
Request a Quote
Description
RES 887K 1/16W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 887K 1/16W 1% - CRCW06038873F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K 1/16W 1%
CRCW06038873F
RES 887K 1/16W 1% CRCW06038873F
RES 887K 1/16W 1%

RES 887K 1/16W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06038873F
Product Name RES 887K 1/16W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details