VISHAY INTERTECHNOLOGY, INC.
CRCW06038871F -- RES 8.87K 1% 1/16W 0603
Vishay Intertechnology, Inc.
RES 8.87K 1% 1/16W 0603
CRCW06038871F
Description
RES 8.87K 1% 1/16W 0603
Request a Quote
Email Supplier
Description
RES 8.87K 1% 1/16W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06038871F |
|
Product Name
|
RES 8.87K 1% 1/16W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
2.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4750 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers