Vishay Precision Group RES 86.6K OHM 1/10W 1% 0603 SMD CRCW060386K6FKTA

Description
RES 86.6Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 86.6Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/10W 1% 0603 SMD - CRCW060386K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/10W 1% 0603 SMD
CRCW060386K6FKTA
RES 86.6K OHM 1/10W 1% 0603 SMD CRCW060386K6FKTA
RES 86.6Kohm 1/10W 1% 0603 SMD

RES 86.6Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060386K6FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060386K6FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060386K6FKTATR-ND
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060386K6FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060386K6FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060386K6FKTADKR-ND
RES SMD 86.6K OHM 1% 1/10W 0603

RES SMD 86.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060386K6FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060386K6FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060386K6FKTACT-ND
RES SMD 86.6K OHM 1% 1/10W 0603

RES SMD 86.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4395
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4395
RES, THICK FILM, 86K6, 1%, 0.1W, 0603, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 86K6, 1%, 0.1W, 0603, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060386K6FKTA 541-CRCW060386K6FKTATR-ND 07J4395
Product Name RES 86.6K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 86600 ohms 86600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details