Vishay Precision Group Chip Resistor - Surface Mount CRCW060386K6FKEB

Description
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060386K6FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060386K6FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060386K6FKEBCT-ND
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060386K6FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060386K6FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060386K6FKEBDKR-ND
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060386K6FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060386K6FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060386K6FKEBTR-ND
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 86.6Kohms 1% - CRCW060386K6FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 86.6Kohms 1%
CRCW060386K6FKEB
Thick Film Resistors - SMD 1/10watt 86.6Kohms 1% CRCW060386K6FKEB
Thick Film Resistors - SMD 1/10watt 86.6Kohms 1%

Thick Film Resistors - SMD 1/10watt 86.6Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060386K6FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060386K6FKEB
Resistors - Chip Resistor - Surface Mount CRCW060386K6FKEB
RES SMD 86.6K OHM 1% 1/10W 0603

RES SMD 86.6K OHM 1% 1/10W 0603

Supplier's Site
Res, Aec-Q200, 86K6, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 86K6, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5253
Res, Aec-Q200, 86K6, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5253
RES, AEC-Q200, 86K6, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 86K6, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060386K6FKEBCT-ND CRCW060386K6FKEB CRCW060386K6FKEB 84AH5253
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 86.6Kohms 1% Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 86K6, 1%, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details