Vishay Precision Group Chip Resistor - Surface Mount CRCW060386K6FKEA

Description
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-86.6KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KHDKR-ND
Chip Resistor - Surface Mount 541-86.6KHDKR-ND
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KHTR-ND
Chip Resistor - Surface Mount 541-86.6KHTR-ND
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KHCT-ND
Chip Resistor - Surface Mount 541-86.6KHCT-ND
86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790746
Surface Mount Resistors 6790746
Vishay CRCW060386K6FKEA

Vishay CRCW060386K6FKEA

Supplier's Site
Surface Mount Resistors - 1694480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694480
Surface Mount Resistors 1694480
Vishay CRCW060386K6FKEA

Vishay CRCW060386K6FKEA

Supplier's Site
SMD 75V Resistor - 52-CRCW060386K6FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW060386K6FKEA
SMD 75V Resistor 52-CRCW060386K6FKEA
86.6kR 1% 75V 0603 Thick Film Resistor, SMD Product overview: CRCW060386K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060386K6FKEA can be used for catalog matching and distributor lookup.

86.6kR 1% 75V 0603 Thick Film Resistor, SMD Product overview: CRCW060386K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060386K6FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW060386K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW060386K6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060386K6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 86K6, 1%, 0.1W, 0603; Resistance Vishay - 52K8751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.1W, 0603; Resistance Vishay
52K8751
Res, Thick Film, 86K6, 1%, 0.1W, 0603; Resistance Vishay 52K8751
RES, THICK FILM, 86K6, 1%, 0.1W, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.1W, 0603; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4040
Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4040
RES, THICK FILM, 86K6, 1%, 0.1W, 0603, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.1W, 0603, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4373 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4373
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4373
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 86.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 86.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060386K6FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060386K6FKEA
Chip Resistor - Surface Mount CRCW060386K6FKEA
RES SMD 86.6K OHM 1% 1/10W 0603

RES SMD 86.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-86.6KHDKR-ND 6790746 52-CRCW060386K6FKEA CRCW060386K6FKEA 52K8751 42K4040 27W4373 CRCW060386K6FKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 75V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 86K6, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 86K6, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details