Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060386K6FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 86.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 86.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3181
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3181
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 86.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 86.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3181
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details