Vishay Intertechnology, Inc. CRCW0603866RFKTA CRCW0603866RFKTA

Description
CRCW0603866RFKTA
Request a Quote Datasheet
Description
CRCW0603866RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603866RFKTA - CRCW0603866RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603866RFKTA
CRCW0603866RFKTA
CRCW0603866RFKTA CRCW0603866RFKTA
CRCW0603866RFKTA

CRCW0603866RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603866RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603866RFKTA-ND
Chip Resistor - Surface Mount CRCW0603866RFKTA-ND
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 866R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4393
Res, Thick Film, 866R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4393
RES, THICK FILM, 866R, 1%, 0.1W, 0603, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 866R, 1%, 0.1W, 0603, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603866RFKTA CRCW0603866RFKTA-ND 07J4393
Product Name CRCW0603866RFKTA Chip Resistor - Surface Mount Res, Thick Film, 866R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details