Vishay Precision Group Chip Resistor - Surface Mount CRCW0603866RFKEB

Description
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603866RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603866RFKEB-ND
Chip Resistor - Surface Mount CRCW0603866RFKEB-ND
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 866R 1% Et5 E3 Rohs Compliant Vishay - 48P9883 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 866R 1% Et5 E3 Rohs Compliant Vishay
48P9883
D11/crcw0603 100 866R 1% Et5 E3 Rohs Compliant Vishay 48P9883
D11/CRCW0603 100 866R 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 866R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603866RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603866RFKEB
Chip Resistor - Surface Mount CRCW0603866RFKEB
RES SMD 866 OHM 1% 1/10W 0603

RES SMD 866 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603866RFKEB-ND 48P9883 CRCW0603866RFKEB
Product Name Chip Resistor - Surface Mount D11/crcw0603 100 866R 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers