Vishay Precision Group Chip Resistor - Surface Mount CRCW0603866KFKTA

Description
866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603866KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603866KFKTA-ND
Chip Resistor - Surface Mount CRCW0603866KFKTA-ND
866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603866KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603866KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603866KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 866Kohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 866Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4396
Resistor, Thick Film, 866Kohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4396
RESISTOR, THICK FILM, 866KOHM, 100mW, 1%, FULL REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 866KOHM, 100mW, 1%, FULL REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603866KFKTA-ND CRCW0603866KFKTA 07J4396
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 866Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details