Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603866KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603866KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603866KFKEA
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603866KFKEA
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-866KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KHTR-ND
Chip Resistor - Surface Mount 541-866KHTR-ND
866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KHCT-ND
Chip Resistor - Surface Mount 541-866KHCT-ND
866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KHDKR-ND
Chip Resistor - Surface Mount 541-866KHDKR-ND
866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 866K, 1%, 0.1W, 0603; Resistance Vishay - 52K8753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.1W, 0603; Resistance Vishay
52K8753
Res, Thick Film, 866K, 1%, 0.1W, 0603; Resistance Vishay 52K8753
RES, THICK FILM, 866K, 1%, 0.1W, 0603; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 866K, 1%, 0.1W, 0603; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 866K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4042
Res, Thick Film, 866K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4042
RES, THICK FILM, 866K, 1%, 0.1W, 0603, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866K, 1%, 0.1W, 0603, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603866KFKEA 541-866KHTR-ND 52K8753 42K4042
Product Name Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 866K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 866K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details