Vishay Intertechnology, Inc. RES, FILM, 866K, 1/16W, 1% CRCW06038663FRT6

Description
RES, FILM, 866K, 1/16W, 1%
Request a Quote
Description
RES, FILM, 866K, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FILM, 866K, 1/16W, 1% - CRCW06038663FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FILM, 866K, 1/16W, 1%
CRCW06038663FRT6
RES, FILM, 866K, 1/16W, 1% CRCW06038663FRT6
RES, FILM, 866K, 1/16W, 1%

RES, FILM, 866K, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06038663FRT6
Product Name RES, FILM, 866K, 1/16W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details