Vishay Intertechnology, Inc. RES 86.6K 1% 1/16W 0603 CRCW06038662F

Description
RES 86.6K 1% 1/16W 0603
Request a Quote
Description
RES 86.6K 1% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K 1% 1/16W 0603 - CRCW06038662F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K 1% 1/16W 0603
CRCW06038662F
RES 86.6K 1% 1/16W 0603 CRCW06038662F
RES 86.6K 1% 1/16W 0603

RES 86.6K 1% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06038662F
Product Name RES 86.6K 1% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers