Vishay Intertechnology, Inc. RESISTOR, 866 OHM, 1%, 1/10W CRCW06038660F100

Description
RESISTOR, 866ohm, 1%, 1/10W
Request a Quote
Description
RESISTOR, 866ohm, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 866 OHM, 1%, 1/10W - CRCW06038660F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 866 OHM, 1%, 1/10W
CRCW06038660F100
RESISTOR, 866 OHM, 1%, 1/10W CRCW06038660F100
RESISTOR, 866ohm, 1%, 1/10W

RESISTOR, 866ohm, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06038660F100
Product Name RESISTOR, 866 OHM, 1%, 1/10W
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details