VISHAY INTERTECHNOLOGY, INC.
CRCW060384R5FRT6 -- RES, 84.5 1 1% 0.1W
Vishay Intertechnology, Inc.
RES, 84.5 1 1% 0.1W
CRCW060384R5FRT6
Description
RES, 84.5 1 1% 0.1W
Request a Quote
Email Supplier
Description
RES, 84.5 1 1% 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060384R5FRT6 |
|
Product Name
|
RES, 84.5 1 1% 0.1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
115000 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details